1423177-3 Relays by TE Connectivity

ETR14D3A004=RLY,NUC,ON,4P,125

Status: Active
Series: -
RoHS: Unknown
Aliases: 1423177-3
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

Multiple Timing Ranges Without
Contact Current Rating 10A@120VACA
Type of Control Internal Potentiometer
Contact Arrangement 4 Form C, 4PDT, 4 C/O
Delay Time .15 – 3 seconds
Input Voltage 125VDC
Actuating System DC
Mounting Type Socket
Mode of Operation Delay on Pull-In
Repeatability (Max) ±5%
Magnetic Blow-Out Device Without
Relay Type Time Delay
Product Category Electromechanical Relays
Product Type Relay
Termination Type Quick Connect Terminal
Operating Temperature Range 21 – 40°C

Compatible Parts


Alternative Descriptions

Time Delay & Timing Relays ETR14D3A004=RLY,NUC,ON,4P,125 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1423177-3?

Additional datasheets, footprints and schematics for 1423177-3 are listed on our Part Details page. You can also find images and similar parts to 1423177-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1423177-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423177-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1423177-3 fall under?

The 1423177-3 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.

Can I view similar or alternative parts?

You can view similar parts to 1423177-3 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1423177-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1423177-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1423177-3 have stock available?

Authorised distributors including Sager have stock available or on a lead time for 1423177-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1423177-3 often in real-time on the comparison pages.

What if I can't find stock of 1423177-3?

You can fill out our help required form which you can use to request a quote for 1423177-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay