Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423175-1 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Contact Current Rating | 10A@120VACA, 1A@125VDCA |
Type of Control | Knob |
Contact Arrangement | 4 Form C, 4PDT, 4 C/O |
Dimensions (L x W x H) (Approximate) | 5.82 x 2.57 x 3.32in, 147.83 x 65.3 x 84.3mm |
Actuating System | DC |
Timing Range (Off-Time) | .5 – 5seconds |
Input Voltage | 24VDC |
Mounting Type | Panel Mount, Mounting Holes |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±10% |
Relay Type | Time Delay |
Product Category | Electromechanical Relays |
Product Type | Relay |
Termination Type | Screw Terminals |
Operating Temperature Range | 21 – 40°C |
Where can I find additional details, specifications and documents for a 1423175-1?
Additional datasheets, footprints and schematics for 1423175-1 are listed on our Part Details page. You can also find images and similar parts to 1423175-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423175-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423175-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423175-1 fall under?
The 1423175-1 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423175-1 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423175-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423175-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423175-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1423175-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423175-1 often in real-time on the comparison pages.
What if I can't find stock of 1423175-1?
You can fill out our help required form which you can use to request a quote for 1423175-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.