1423169-4 Relays by TE Connectivity

E7012OEL004=RLY,NUC,ON,2P,24V

Status: Active
Series: -
RoHS: Unknown
Aliases: E7012OEL004
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Sager
Sager
-
-
Buy Now

Specifications

Multiple Timing Ranges Without
Delay Time 20 – 200 seconds
Contact Current Rating 10A@120VACA, 1A@125VDCA
Type of Control Knob
Contact Arrangement 2 Form C, DPDT, 2 C/O
Dimensions (L x W x H) (Approximate) 4.52 x 3.25 x 3.095in, 114.8 x 82.55 x 78.5mm
Actuating System DC
Input Voltage 24VDC
Mounting Type Panel Mount, Mounting Holes
Option Dec 1991 paint change to timing head portion of relay
Mode of Operation On-Delay
Repeatability (Max) ±10%
Product Type Relay
Relay Type Time Delay
Product Category Electromechanical Relays
Termination Type Screw Terminal
Operating Temperature Range 21 – 40°C

Compatible Parts


Alternative Descriptions

Time Delay & Timing Relays E7012OEL004=RLY,NUC,ON,2P,24V | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1423169-4?

Additional datasheets, footprints and schematics for 1423169-4 are listed on our Part Details page. You can also find images and similar parts to 1423169-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1423169-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423169-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1423169-4 fall under?

The 1423169-4 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.

Can I view similar or alternative parts?

You can view similar parts to 1423169-4 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1423169-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1423169-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1423169-4 have stock available?

Authorised distributors including Sager have stock available or on a lead time for 1423169-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1423169-4 often in real-time on the comparison pages.

What if I can't find stock of 1423169-4?

You can fill out our help required form which you can use to request a quote for 1423169-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay