Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423164-8 |
Prices starting from US$500.78
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$600.76
|
No stock
|
Buy Now | |
Chip One Stop
from US$664.00
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$845.82
|
1
in stock
|
Buy Now | |
Distrelec
from US$730.90
|
1
in stock
|
Buy Now | |
Avnet America
from US$500.78
|
-
|
Buy Now | |
TTI Europe
from US$586.27
|
-
|
Buy Now | |
Sager
from US$565.85
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 2 Form C, DPDT, 2 C/O |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 4.523 x 2.572 x 2.832in, 114.8 x 65.3 x 71.9mm |
Timing Range (Off-Time) | .5 – 5seconds |
Input Voltage | 24VDC |
Actuating System | DC |
Mounting Type | Panel Mount |
Mode of Operation | Off-Delay |
Repeatability (Max) | ±5% |
Relay Type | Time Delay |
Magnetic Blow-Out Device | Without |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Time Delay&Timing Relays 2FormC DPDT 24V 10A | Rapid Electronics |
TE Connectivity - AMP Relay 7022OB%3DRLYSTDOFF2P24VDC5 | Distrelec |
Electromechanical Relay DPDT 10A 24VDC Panel Mount | Avnet America |
TIMER RELAY | TTI Europe |
Time Delay & Timing Relays 2FormC DPDT 24V 10A | Sager |
Where can I find additional details, specifications and documents for a 1423164-8?
Additional datasheets, footprints and schematics for 1423164-8 are listed on our Part Details page. You can also find images and similar parts to 1423164-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423164-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423164-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423164-8 fall under?
The 1423164-8 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423164-8 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423164-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423164-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423164-8 have stock available?
Authorised distributors including Chip One Stop, Rapid Electronics, Distrelec, Avnet America and TTI Europe have stock available or on a lead time for 1423164-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423164-8 often in real-time on the comparison pages.
What if I can't find stock of 1423164-8?
You can fill out our help required form which you can use to request a quote for 1423164-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.