Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423160-3 |
Multiple Timing Ranges | Without |
---|---|
Contact Arrangement | 4 Form C, 4PDT, 4 C/O |
Delay Time | 2 – 20 seconds |
Contact Current Rating | 10A@240VACA |
Type of Control | Knob |
Dimensions (L x W x H) (Approximate) | 4.523 x 2.572 x 2.832in, 114.8 x 65.3 x 71.9mm |
Input Voltage | 120 – 110VAC |
Actuating System | AC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Repeatability (Max) | ±10% |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Time Delay&timing Relays 7014Ac |Amp Te Connectivity 1423160-3 | Newark Electronics |
Electromechanical Relay 4PDT 10A 110/120VAC Panel Mount | Avnet America |
TIMER RELAY 7014AC | TTI Europe |
Time Delay & Timing Relays 4FormC 4DPT 110V 10A | Sager |
Where can I find additional details, specifications and documents for a 1423160-3?
Additional datasheets, footprints and schematics for 1423160-3 are listed on our Part Details page. You can also find images and similar parts to 1423160-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423160-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423160-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423160-3 fall under?
The 1423160-3 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423160-3 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423160-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423160-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423160-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 1423160-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423160-3 often in real-time on the comparison pages.
What if I can't find stock of 1423160-3?
You can fill out our help required form which you can use to request a quote for 1423160-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.