1423156-4 Relays by TE Connectivity

GPIN=RLY,120VAC,BOD

Status: Active
Series: -
RoHS: Unknown
Aliases: 1423156-4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Contact Arrangement 4 Form C (4PDT)
Contact Current Rating 10A
Contact Number of Poles 4
Terminal Type Plug-In
Contact Special Features Magnetic Blowout
Width 1.722in, 45mm
Length 45mm, 1.772in
Height 118mm, 4.64in
Dimensions (L x W x H) (Approximate) 45 x 45 x 109mm
Coil Voltage Rating 120VAC
Coil Type Monostable
Input Voltage 120VAC
Coil Magnetic System Monostable, AC
Contact Switching Voltage (Max) 120VAC
Contact Voltage Rating 120VAC
Coil Power Rating (AC) 6VA
Actuating System AC
Mounting Type Socket
Option Magnetic Blowout Device
Relay Style Power
Product Type Relay
Relay Type Control
Termination Type 16 Flat Base Pins
Operating Temperature Range 0 – 60°C

Compatible Parts



Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1423156-4?

Additional datasheets, footprints and schematics for 1423156-4 are listed on our Part Details page. You can also find images and similar parts to 1423156-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1423156-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423156-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1423156-4 fall under?

The 1423156-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 1423156-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1423156-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1423156-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1423156-4 have stock available?

There is no stock from authorised distributors for 1423156-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1423156-4 often in real-time on the comparison pages.

What if I can't find stock of 1423156-4?

You can fill out our help required form which you can use to request a quote for 1423156-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay