Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423155-5 |
Prices starting from US$275.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$290.83
|
No stock
|
Buy Now | |
Heilind Electronics
from US$309.58
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$309.58
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$407.18
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$390.00
|
4
in stock
|
Buy Now | |
Distrelec
from US$400.29
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$339.74
|
-
|
Buy Now | |
Avnet America
from US$304.43
|
-
|
Buy Now | |
Sager
from US$275.19
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Contact Number of Poles | 4 |
---|---|
Contact Current Rating | 10A |
Terminal Type | Plug-In |
Contact Arrangement | 4 Form C (4PDT) |
Length | 1.772in, 45mm |
Dimensions (L x W x H) (Approximate) | 45 x 45 x 109mm |
Width | 1.722in, 45mm |
Height | 118mm, 4.64in |
Coil Power Rating (DC) | 6mW |
Coil Type | Monostable |
Input Voltage | 125VDC |
Actuating System | DC |
Contact Switching Voltage (Max) | 120VAC |
Contact Voltage Rating | 120VAC |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 125VDC |
Mounting Type | Socket |
Relay Style | Power |
Relay Type | Control |
Product Type | Relay |
Termination Type | 16 Flat Base Pins |
Operating Temperature Range | 0 – 60°C |
GPD=RELAY, 125VDC | Heilind Electronics |
Low Signal Relays-PCB GPD | Rapid Electronics |
TE Connectivity - AMP Signal Relay GPD%3DRELAY 125VDC | Distrelec |
General Purpose Relays Gpd |Amp Te Connectivity 1423155-5 | Newark Electronics |
Electromechanical Relay SPDT 10A 125VDC Socket | Avnet America |
Low Signal Relays - PCB GPD | Sager |
GENERAL PURPOSE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1423155-5?
Additional datasheets, footprints and schematics for 1423155-5 are listed on our Part Details page. You can also find images and similar parts to 1423155-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423155-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423155-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423155-5 fall under?
The 1423155-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423155-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423155-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423155-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423155-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1423155-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423155-5 often in real-time on the comparison pages.
What if I can't find stock of 1423155-5?
You can fill out our help required form which you can use to request a quote for 1423155-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.