Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1423155-4 |
Prices starting from US$364.51
Contact Special Features | Magnetic Blowout |
---|---|
Contact Arrangement | 4 Form C (4PDT) |
Terminal Type | Plug-In |
Contact Current Rating | 10A |
Contact Number of Poles | 4 |
Width | 1.722in, 45mm |
Dimensions (L x W x H) (Approximate) | 45 x 45 x 109mm |
Length | 45mm, 1.772in |
Height | 118mm, 4.64in |
Coil Voltage Rating | 48VDC |
Coil Power Rating (DC) | 6mW |
Coil Type | Monostable |
Actuating System | DC |
Contact Switching Voltage (Max) | 120VAC |
Contact Voltage Rating | 120VAC |
Input Voltage | 48VDC |
Coil Magnetic System | Monostable, DC |
Mounting Type | Socket |
Option | Magnetic Blowout Device |
Relay Style | Power |
Product Type | Relay |
Relay Type | Control |
Termination Type | 16 Flat Base Pins |
Operating Temperature Range | 0 – 60°C |
GPCN=RELAY, 48VDC W/BLOWOUT DE | Heilind Electronics |
Low Signal Relays-Pcb 48Vdc W/Blowout De Relay |Amp Te Connectivity 1423155-4 | Newark Electronics |
Electromechanical Relay SPDT 10A 48VDC Socket | Avnet America |
Low Signal Relays - PCB 1FormC SPDT 48VDC | Sager |
Where can I find additional details, specifications and documents for a 1423155-4?
Additional datasheets, footprints and schematics for 1423155-4 are listed on our Part Details page. You can also find images and similar parts to 1423155-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1423155-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1423155-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1423155-4 fall under?
The 1423155-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1423155-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1423155-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1423155-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1423155-4 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1423155-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1423155-4 often in real-time on the comparison pages.
What if I can't find stock of 1423155-4?
You can fill out our help required form which you can use to request a quote for 1423155-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.