142277 Part Information

Details for 142277 by Brady Corporation

Office, Computer & Networking Products > Office & Stationery > Label Printers Tape

Part Downloads

Part Specifications

Tape Width 50.8mm
Tape Material Vinyl
For Use With Brady HandiMark Label Printers
Colour Green
External Width 2"
Label Material Vinyl Film
Size 2"W x 50 L
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • LABEL TAPE, IN/OUTDOOR, VINYL, 2IN W x 50FT L, GREEN; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Colour:Green; External Width:2"; Label Material:Vinyl Film; Size:2"W x 50 L RoHS Compliant: Yes | Newark Electronics

Details for 142277 by Amphenol

Connectors > More Connectors

Alternative Part Descriptions

  • PCB Termination, Straight Crimp, 4-Hole Flange Mount / Individual Bag | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 142277?

Additional datasheets, footprints and schematics for 142277 are listed in our Part Details tab. You can also find the 142277 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 142277 in the Pricing & Inventory tab next to part details. You can view 142277 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 142277 fall under?

The 142277 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.

Can I view similar or alternative parts?

You can view similar parts to 142277 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 142277 you can contact the distributor directly for product support, shipping queries etc.

Is the 142277 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 142277 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 142277.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 142277 often in real-time on the comparison pages.

What if I can't find stock of 142277?

You can fill out our help required form which you can use to request a quote for 142277 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 142277

Loading...
Loading Results for 142277
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us