142273 Part Information
Details for 142273 by Brady Corporation
Office, Computer & Networking Products > Office & Stationery > Label Printers Tape
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Tape Width | 25.4mm |
Tape Material | Vinyl |
For Use With | Brady HandiMark Label Printers |
Body Material | Vinyl Film |
Colour | Yellow |
External Width | 1" |
Label Material | Vinyl Film |
RoHS Compliant | Yes |
Alternative Part Descriptions
- LABELING TAPE, VINYL, 1IN X 50FT, YEL; Tape Width:25.4mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:Yellow; External Width:1"; Label Material:Vinyl Film RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 142273?
Additional datasheets, footprints and schematics for 142273 are listed in our Part Details tab. You can also find the 142273 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142273 in the Pricing & Inventory tab next to part details. You can view 142273 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142273 fall under?
The 142273 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.
Can I view similar or alternative parts?
You can view similar parts to 142273 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142273 you can contact the distributor directly for product support, shipping queries etc.
Is the 142273 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 142273 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 142273.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142273 often in real-time on the comparison pages.
What if I can't find stock of 142273?
You can fill out our help required form which you can use to request a quote for 142273 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.