142271 Part Information
Details for 142271 by Amphenol
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Alternative Part Descriptions
- PCB Termination, Straight Crimp, Bulkhead Mount for RG-58C/U Cable / Individual Bag | Newark Electronics
Details for 142271 by Brady Corporation
Office, Computer & Networking Products > Office & Stationery > Label Printers Tape
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
Tape Width | 50.8mm |
Tape Material | Vinyl |
For Use With | Brady HandiMark Label Printers |
Body Material | Vinyl Film |
Colour | White |
External Width | 2" |
Label Material | Vinyl Film |
RoHS Compliant | Yes |
Alternative Part Descriptions
- LABELING TAPE, VINYL, 2IN X 50FT, WHITE; Tape Width:50.8mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:White; External Width:2"; Label Material:Vinyl Film RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 142271?
Additional datasheets, footprints and schematics for 142271 are listed in our Part Details tab. You can also find the 142271 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142271 in the Pricing & Inventory tab next to part details. You can view 142271 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142271 fall under?
The 142271 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 142271 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142271 you can contact the distributor directly for product support, shipping queries etc.
Is the 142271 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142271 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 142271.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142271 often in real-time on the comparison pages.
What if I can't find stock of 142271?
You can fill out our help required form which you can use to request a quote for 142271 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.