142270 Part Information

Details for 142270 by Amphenol

Connectors > More Connectors

Alternative Part Descriptions

  • PCB Termination, Straight Crimp, Through-Hole / Individual Bag | Newark Electronics

Details for 142270 by Brady Corporation

Office, Computer & Networking Products > Office & Stationery > Label Printers Tape

Part Downloads

Part Specifications

Tape Width 25.4mm
Tape Material Vinyl
For Use With Brady HandiMark Label Printers
Body Material Vinyl Film
Colour White
External Width 1"
Label Material Vinyl Film
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • LABELING TAPE, VINYL, 1IN X 50FT, WHITE; Tape Width:25.4mm; Tape Material:Vinyl; For Use With:Brady HandiMark Label Printers; Product Range:-; Body Material:Vinyl Film; Colour:White; External Width:1"; Label Material:Vinyl Film RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 142270?

Additional datasheets, footprints and schematics for 142270 are listed in our Part Details tab. You can also find the 142270 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 142270 in the Pricing & Inventory tab next to part details. You can view 142270 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 142270 fall under?

The 142270 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 142270 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 142270 you can contact the distributor directly for product support, shipping queries etc.

Is the 142270 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 142270 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 142270.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 142270 often in real-time on the comparison pages.

What if I can't find stock of 142270?

You can fill out our help required form which you can use to request a quote for 142270 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 142270

Loading...
Loading Results for 142270
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us