Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Plating Material | Tin |
---|---|
Terminal Angle | 45° |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Size | 6.35 |
Underplating Material | Brass |
Terminal Type | Tab |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Stud Diameter | 4.1mm, .161in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Packaging Method | Box |
Packaging Quantity | 5000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Terminals TAB FASTON PAIR .250 BENT 45 TIN PL | Rapid Electronics |
Tab Faston Pair .250 Bent 45 Tin Pl Rohs Compliant: Yes |Amp Te Connectivity 142241-2 | Newark Electronics |
Quick Disconnect Terminal M 8mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 142241-2?
Additional datasheets, footprints and schematics for 142241-2 are listed on our Part Details page. You can also find images and similar parts to 142241-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142241-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142241-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142241-2 fall under?
The 142241-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 142241-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142241-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 142241-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142241-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 142241-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142241-2 often in real-time on the comparison pages.
What if I can't find stock of 142241-2?
You can fill out our help required form which you can use to request a quote for 142241-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.