Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0142241-1,
948416-000 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
11,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
89,649
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
89,522
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
89,522
in stock
|
Buy Now | |
Farnell
from US$0.16
|
72,000
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
3,635
in stock
|
Buy Now | |
Distrelec
from US$0.32
|
619
in stock
|
Buy Now | |
RS Americas
from US$0.13
|
600
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Boersig
from US$0.12
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | 45° |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Size | 6.35 |
Underplating Material | Brass |
Terminal Type | Tab |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Stud Diameter | 4.1mm, .161in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Packaging Method | Box |
Packaging Quantity | 5000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
Terminals 1P 1R BRASS Not Insulated | Rapid Electronics |
Terminals 1P 1R Brass Not Insulated |Amp Te Connectivity 142241-1 | Newark Electronics |
MALE QUICK DISCONNECT, 6.35MMX0.81MM | Farnell |
TAB FASTON PAIR .250 BENT 45 U | TTI Europe |
Tab terminal, stud mount,FASTON 250, 45° | RS |
Terminal: flat | Transfer Multisort Elektronik |
TE Connectivity Faston-Tab | Distrelec |
FASTON .250 Series , 45deg Mount Angle Stud Mount Tab Terminal, 6.35 x 0.81mm | TE Connectivity 142241-1 | RS Americas |
FASTON Series Non-Insulated Stud Mount Quick Disconnect Terminal | Future Electronics |
Quick Disconnect Terminal M 8mm Loose Piece | Avnet America |
MALE DISCONNECT, 6.35MM | element14 |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Block, Power Distribution, 175A, 2 Poles Per Block | Carlton-Bates |
Where can I find additional details, specifications and documents for a 142241-1?
Additional datasheets, footprints and schematics for 142241-1 are listed on our Part Details page. You can also find images and similar parts to 142241-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142241-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142241-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142241-1 fall under?
The 142241-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 142241-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142241-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 142241-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142241-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 142241-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142241-1 often in real-time on the comparison pages.
What if I can't find stock of 142241-1?
You can fill out our help required form which you can use to request a quote for 142241-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.