Prices starting from US$3.43
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$7.27 |
161
|
Buy Now | |
TE Store | US$8.93 |
4,932
|
Buy Now | |
Newark Electronics | US$4.24 |
625
|
Buy Now | |
element14 | US$5.11 |
625
|
Buy Now | |
Farnell | US$3.91 |
625
|
Buy Now | |
Rapid Electronics | US$4.88 |
512
|
Buy Now | |
Distrelec | US$4.49 |
512
|
Buy Now | |
Future Electronics | US$4.19 |
-
|
Buy Now | |
Avnet America | US$4.20 |
-
|
Buy Now | |
RS Americas | US$6.42 |
-
|
Buy Now | |
Boersig | US$4.68 |
-
|
Buy Now | |
TTI Europe | US$3.43 |
-
|
Buy Now |
Weight | .141oz, 4g |
---|---|
Contact Number of Poles | 1 |
Contact Current Class | 2 – 5 A |
Contact Plating Material | AgNi Alloy |
Length | 15.4mm, .606in |
Height | 11.5mm, .453in |
Width | 10.4mm, .409in |
Width Class (Mechanical) | 10 – 12 mm |
Height Class (Mechanical) | 11 – 12 mm |
Length Class (Mechanical) | 14 – 16 mm |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 3A |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Resistance | 1000000MΩ |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Power Rating (DC) | 450mW |
Contact Voltage Rating | 120VDC, 125VAC |
Contact Limiting Breaking Current | 3A |
Contact Limiting Making Current | 3A |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Limiting Continuous Current | 3A |
Contact Switching Voltage (Max) | 120VDC, 125VAC |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Power Rating Class | 400 – 500 mW |
Coil Magnetic System | Monostable, DC |
Actuating System | DC |
Power Consumption | 200mW |
Coil Resistance | 320Ω |
Mounting Type | Printed Circuit Board |
Packaging Method | Tube, Box & Tube |
Relay Type | W11 Relay V23101 |
Product Type | Relay |
Relay Style | W11 V23101 Signal Relay |
Termination Type | Through Hole |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
V23101D 106A301 Contact Voltage Rating: 120 VDC Contact Voltage Rating: 125 VAC Coil Power Rating DC: 203 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 12 VDC Low Signal Relay | 120 VDC 125 VAC 203 mW Printed Circuit Board | Part Number: 1422037-2 | Internal Number: 1422037-2 | TE Connectivity | TE Store |
Signal Relay, Spdt, 12Vdc, 1.25A, Tht Rohs Compliant: Yes |Axicom Te Connectivity 1422037-2 | Newark Electronics |
SIGNAL RELAY, SPDT, 12VDC, 1.25A, THT | element14 |
Low Signal Relays-PCB V23101D 106A301 | Rapid Electronics |
TE Connectivity - AMP Signal Relay V23101D 106A301 | Distrelec |
Relay,signal,PCB,SPDT,3A,12Vdc coil | RS |
Axicom Signal Relay, V23101D 106A301 | Future Electronics |
Electromechanical Relay SPDT 3A 12VDC 700Ohm Through Hole | Avnet America |
Shrack, Relay, signal, PCB, SPDT,3A,12Vdc coil | TE Connectivity 1422037-2 | RS Americas |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a 1422037-2?
Additional datasheets, footprints and schematics for 1422037-2 are listed on our Part Details page. You can also find images and similar parts to 1422037-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1422037-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1422037-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1422037-2 fall under?
The 1422037-2 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1422037-2 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1422037-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1422037-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1422037-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1422037-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1422037-2 often in real-time on the comparison pages.
What if I can't find stock of 1422037-2?
You can fill out our help required form which you can use to request a quote for 1422037-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.