1422028-5 Relays by TE Connectivity

V23101D 7A401

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Weight .141oz, 4g
Contact Number of Poles 1
Contact Current Class 0 – 2 A
Contact Plating Material Gold
Width .409in, 10.4mm
Width Class (Mechanical) 10 – 12 mm
Length .606in, 15.4mm
Height 11.5mm, .453in
Length Class (Mechanical) 14 – 16 mm
Height Class (Mechanical) 11 – 12 mm
Coil Resistance 1280Ω
Insulation Initial Dielectric Between Contacts and Coil 1000Vrms
Insulation Initial Dielectric Between Coil/Contact Class 500 – 1000 V
Coil Type Monostable
Contact Voltage Rating 120VDC, 125VAC
Insulation Initial Resistance 10000000MΩ
Contact Limiting Making Current 1.25A
Contact Switching Voltage (Max) 120VDC, 125VAC
Contact Switching Load (Min) 10mA @ .02V
Contact Limiting Short-Time Current 1.25A
Coil Power Rating Class 400 – 500 mW
Actuating System DC
Contact Limiting Continuous Current 1.25A
Contact Limiting Breaking Current 1.25A
Power Consumption 450mW
Insulation Initial Dielectric Between Open Contacts 750Vrms
Coil Magnetic System Monostable, DC
Coil Power Rating (DC) 288mW
Mounting Type Printed Circuit Board
Packaging Method Tube, Box & Tube
Relay Style W11 V23101 Signal Relay
Relay Type W11 Relay V23101
Product Type Relay
Termination Type Through Hole
Environmental Ambient Temperature Class 70 – 85°C
Environmental Ambient Temperature (Max) 85°C, 85°F
Operating Temperature Range -40 – 85°C
Environmental Category of Protection RTIII


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1422028-5?

Additional datasheets, footprints and schematics for 1422028-5 are listed on our Part Details page. You can also find images and similar parts to 1422028-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1422028-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1422028-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1422028-5 fall under?

The 1422028-5 is listed under Relays, Contactors & Switches > Relays > Signal Relays.

Can I view similar or alternative parts?

You can view similar parts to 1422028-5 when available in the Signal Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1422028-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 1422028-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1422028-5 have stock available?

There is no stock from authorised distributors for 1422028-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1422028-5 often in real-time on the comparison pages.

What if I can't find stock of 1422028-5?

You can fill out our help required form which you can use to request a quote for 1422028-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay