Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Weight | 4g, .141oz |
---|---|
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Number of Poles | 1 |
Height | 11.5mm, .453in |
Length | 15.4mm, .606in |
Width | .409in, 10.4mm |
Width Class (Mechanical) | 10 – 12 mm |
Length Class (Mechanical) | 14 – 16 mm |
Height Class (Mechanical) | 11 – 12 mm |
Coil Resistance | 320Ω |
Power Consumption | 200mW |
Coil Power Rating (DC) | 50mW |
Insulation Initial Dielectric Between Contacts and Coil | 1000Vrms |
Insulation Initial Dielectric Between Coil/Contact Class | 500 – 1000 V |
Coil Type | Monostable |
Contact Voltage Rating | 120VDC, 125VAC |
Insulation Initial Resistance | 10000000MΩ |
Contact Limiting Making Current | 1.25A |
Contact Switching Voltage (Max) | 120VDC, 125VAC |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Limiting Short-Time Current | 1.25A |
Coil Power Rating Class | 400 – 500 mW |
Actuating System | DC |
Contact Limiting Continuous Current | 1.25A |
Contact Limiting Breaking Current | 1.25A |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Magnetic System | Monostable, DC |
Mounting Type | Printed Circuit Board |
Packaging Method | Box & Tube, Tube |
Relay Type | W11 Relay V23101 |
Product Type | Relay |
Relay Style | W11 V23101 Signal Relay |
Termination Type | Through Hole |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Category of Protection | RTIII |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Where can I find additional details, specifications and documents for a 1422028-1?
Additional datasheets, footprints and schematics for 1422028-1 are listed on our Part Details page. You can also find images and similar parts to 1422028-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1422028-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1422028-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1422028-1 fall under?
The 1422028-1 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1422028-1 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1422028-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1422028-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1422028-1 have stock available?
There is no stock from authorised distributors for 1422028-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1422028-1 often in real-time on the comparison pages.
What if I can't find stock of 1422028-1?
You can fill out our help required form which you can use to request a quote for 1422028-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.