Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight | .0705oz, 2g |
---|---|
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Contact Plating Material | Gold |
Contact Number of Poles | 1 |
Height | .315in, 8mm |
Width | 7.8mm, .307in |
Length Class (Mechanical) | 12 – 14 mm |
Length | .512in, 13.4mm |
Insulation Clearance Class | 0 – 2.5mm |
Insulation Clearance Between Contact and Coil | .75mm, .0295in |
Height Class (Mechanical) | 7 – 8 mm |
Width Class (Mechanical) | 6 – 8 mm |
Voltage Standing Wave Ration (HF Parameter) | 1.06 @ 100MHz, 1.75 @ 900MHz |
Contact Limiting Short-Time Current | 1A |
Coil Power Rating Class | 0 – 100 mW |
Power Consumption | 30 – 150mW |
Insulation Creepage Class | 0 – 1.5mm |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Coil Type | Bistable |
Contact Limiting Breaking Current | 1A |
Insulation Creepage Between Contact and Coil | .75mm, .0295in |
Contact Limiting Continuous Current | 1A |
Coil Resistance | 390Ω |
Contact Switching Voltage (Max) | 125VDC, 150VAC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .02V |
Contact Voltage Rating | 125VDC, 150VAC |
Actuating System | DC |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 1A |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Packaging Method | Reel |
Relay Type | P1 Relay V23026 |
Relay Style | P1 Relay V23026 |
Product Type | Relay |
Termination Type | SMT Terminals |
Environmental Ambient Temperature (Max) | 85°F, 85°C |
Operating Temperature Range | -40 – 85°C |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | 70 – 85°C |
V23026E1101B201 *x020 |Axicom Te Connectivity 1422015-6 | Newark Electronics |
Relay, V23026E1101B201 *X020 | TE Connectivity 1422015-6 | RS Americas |
Electromechanical Relay SPDT 1A 5VDC 390Ohm Surface Mount | Avnet America |
High Frequency / RF Relays 1A, 5VAC 1 Form C(CO) PCB MNT | Sager |
Where can I find additional details, specifications and documents for a 1422015-6?
Additional datasheets, footprints and schematics for 1422015-6 are listed on our Part Details page. You can also find images and similar parts to 1422015-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1422015-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1422015-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1422015-6 fall under?
The 1422015-6 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1422015-6 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1422015-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1422015-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1422015-6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1422015-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1422015-6 often in real-time on the comparison pages.
What if I can't find stock of 1422015-6?
You can fill out our help required form which you can use to request a quote for 1422015-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.