Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.94
|
1,195
in stock
|
Buy Now | |
Rapid Electronics
from US$1.46
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.32
|
6,500
in stock
|
Buy Now | |
Farnell
from US$1.93
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$1.85
|
3,615
in stock
|
Buy Now | |
Newark Electronics
from US$1.93
|
1,286
in stock
|
Buy Now | |
element14
from US$1.76
|
1,286
in stock
|
Buy Now | |
Avnet America
from US$1.53
|
-
|
Buy Now | |
RS Americas
from US$1.77
|
-
|
Buy Now | |
Boersig
from US$1.55
|
-
|
Buy Now | |
TTI Europe
from US$1.48
|
-
|
Buy Now | |
TE Store
from US$3.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | 2.8g, .0988oz |
---|---|
Contact Material | AgNi |
Contact Arrangement | 2 Form C (CO) |
Contact Current Rating | 2A |
Contact Number of Poles | 2 |
Contact Current Class | 0 – 2 A |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Plating Material | Gold |
Height | 9.9mm, .39in |
Length | 14.6mm, .575in |
Insulation Clearance Class | 0 – 2.5mm |
Width | .283in, 7.2mm |
Length Class (Mechanical) | 14 – 16 mm |
Width Class (Mechanical) | 6 – 8 mm |
Insulation Clearance Between Contact and Coil | 1.3mm, .051in |
Height Class (Mechanical) | 9 – 10 mm |
Contact Voltage Rating | 250VAC, 220VDC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Insulation Creepage Between Contact and Coil | .098in, 2.5mm |
Coil Special Features | Overmolded Coil |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Coil Voltage Rating | 12VAC |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Coil Power Rating Class | 150 – 200 mW |
Contact Limiting Breaking Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Short-Time Current | 2A |
Coil Type | Monostable |
Contact Switching Load (Min) | 10mA @ .2V |
Contact Limiting Making Current | 2A |
Insulation Initial Dielectric Between Contacts and Coil | 1500Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.04 @ 100MHz, 1.4dB @ 900MHz |
Insulation Creepage Class | 1.5 – 3mm |
Coil Magnetic System | Monostable, DC, Polarized |
Coil Power Rating (DC) | 200mW |
Insulation Initial Resistance | 1000MΩ |
Coil Resistance | 720Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 1000Vrms |
Power Consumption | 140mW |
Actuating System | DC |
Mounting Type | Printed Circuit Board |
Performance Type | High Dielectric |
Packaging Method | Reel |
Relay Style | P2 V23079 Relay |
Relay Type | P2 Relay V23079 |
Product Type | Relay |
Isolation (HF Parameter) | -39dB @ 100MHz, -20.7dB @ 900MHz |
Insertion Loss (HF Parameter) | -.02dB @ 100MHz, -.27dB @ 900MHz |
Termination Type | Surface Mount |
Operating Temperature Range | -40 – 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 85°F |
Environmental Category of Protection | RTIII |
Low Signal Relays-PCB P2 rly SMT mono ovrmld hgh | Rapid Electronics |
SIGNAL RELAY, DPDT, 12VDC, 2A, SMD | Farnell |
TE Connectivity Relays - PCB P2 rly,SMT,mono ovrmld,hgh | Distrelec |
Signal Relay, Dpdt, 12Vac, 2A, Smd Rohs Compliant: Yes |Axicom Te Connectivity 1422006-4 | Newark Electronics |
SIGNAL RELAY, DPDT, 12VAC, 2A, SMD | element14 |
Relay,signal,SMT,DPDT,2A,12Vdc coil | RS |
Electromechanical Relay DPDT 2A 12VDC 720Ohm Surface Mount | Avnet America |
Shrack, Relay, signal, SMT, DPDT,2A,12Vdc coil | TE Connectivity 1422006-4 | RS Americas |
SIGNAL RELAY 12V 5A 2CO THT | TTI Europe |
Special Order: V23079G2003X074 Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 200 mW Isolation (HF Parameter): -39dB @ 100MHz -20.7dB @ 900MHz Insertion Loss (HF Parameter): -.27dB @ 900MHz -.02dB @ 100MHz Signal Relay With Dielectric Strength | 220 VDC 250 VAC 200 mW -39dB @ 100MHz | Part Number: 1422006-4 | Internal Number: 1422006-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1422006-4?
Additional datasheets, footprints and schematics for 1422006-4 are listed on our Part Details page. You can also find images and similar parts to 1422006-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1422006-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1422006-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1422006-4 fall under?
The 1422006-4 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 1422006-4 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1422006-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1422006-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1422006-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Distrelec and Newark Electronics have stock available or on a lead time for 1422006-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1422006-4 often in real-time on the comparison pages.
What if I can't find stock of 1422006-4?
You can fill out our help required form which you can use to request a quote for 1422006-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.