Status: | Unknown |
---|---|
Series: | 1422 Series |
RoHS: | Unknown |
Prices starting from US$63.67
Distributor | Stock | ||
---|---|---|---|
Newark
from US$63.67
|
No stock
|
Buy Now |
Connector Type A | SFP+28 Plug |
---|---|
Connector Type B | SFP+28 Plug |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Color | Black |
Product Range | 1422 Series |
Comp Cable, Sfp+28 Plug-Plug, 6.6Ft, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a 1422-P34-07-2.00?
Additional datasheets, footprints and schematics for 1422-P34-07-2.00 are listed on our Part Details page. You can also find images and similar parts to 1422-P34-07-2.00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1422-P34-07-2.00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1422-P34-07-2.00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1422-P34-07-2.00 fall under?
The 1422-P34-07-2.00 is listed under 3M Parts.
Can I view similar or alternative parts?
You can view similar parts to 1422-P34-07-2.00 when available in the 3M Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1422-P34-07-2.00 you can contact the distributor directly for product support, shipping queries etc.
Is the 1422-P34-07-2.00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1422-P34-07-2.00 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1422-P34-07-2.00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1422-P34-07-2.00 often in real-time on the comparison pages.
What if I can't find stock of 1422-P34-07-2.00?
You can fill out our help required form which you can use to request a quote for 1422-P34-07-2.00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.