Status: | Unknown |
---|---|
Series: | 1421 Series |
RoHS: | Unknown |
Prices starting from US$0.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.10
|
12
in stock
|
Buy Now | |
Conrad
from US$0.89
|
312
in stock
|
Buy Now | |
Powell Electronics
from US$24.91
|
160
in stock
|
Buy Now | |
element14
from US$23.81
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$27.10
|
11
in stock
|
Buy Now | |
Schukat Electronic
from US$10.87
|
5
in stock
|
Buy Now | |
RS Americas
from US$27.59
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$30.07
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | Rubber |
Height | 10.16mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | 1421 Series |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 22.35mm |
External Width | 22.352mm |
Overall Length | 10.16mm |
Case features: self-adhesive, circular | Conrad |
FEET, STICK ON, PK24 | element14 |
Feet,rubber, 22.35 X 10.16Mm,round,black | Newark Electronics |
Rubber Feet Round 22x10 Black | Schukat Electronic |
Rubber Feet, Rubber, 0.88 in., 0.40 in., Black | Hammond Manufacturing 1421T9BK | RS Americas |
Rubber Feet, 0.88 in. x 0.40 in. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1421T9BK?
Additional datasheets, footprints and schematics for 1421T9BK are listed on our Part Details page. You can also find images and similar parts to 1421T9BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1421T9BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1421T9BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1421T9BK fall under?
The 1421T9BK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1421T9BK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1421T9BK you can contact the distributor directly for product support, shipping queries etc.
Is the 1421T9BK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1421T9BK have stock available?
Authorised distributors including Conrad, Powell Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for 1421T9BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1421T9BK often in real-time on the comparison pages.
What if I can't find stock of 1421T9BK?
You can fill out our help required form which you can use to request a quote for 1421T9BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.