Status: | Unknown |
---|---|
Series: | 1421 Series |
RoHS: | Unknown |
Prices starting from US$18.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.77
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$22.12
|
533
in stock
|
Buy Now | |
Powell Electronics
from US$21.09
|
320
in stock
|
Buy Now | |
RS Americas
from US$23.26
|
20
in stock
|
Buy Now | |
Schukat Electronic
from US$18.19
|
2
in stock
|
Buy Now | |
element14
from US$20.36
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$25.45
|
-
|
Buy Now |
Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | Rubber |
Height | 12.7mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | 1421 Series |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 19mm |
External Width | 19.05mm |
Overall Length | 12.7mm |
Feet, Rubber, 19 X 12.7Mm, Round, Black | Newark Electronics |
Bumper/Feet, Rubber, 0.75in Dia x 0.55in H, Black, 8-32 x 3/8 Self Tapping Screw | Hammond Manufacturing 1421T7 | RS Americas |
Schraubfuß Round 19x14 Black | Schukat Electronic |
FEET, SCREW ON, PK24 | element14 |
Rubber Feet, 0.75 in. x 0.50 in. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1421T7?
Additional datasheets, footprints and schematics for 1421T7 are listed on our Part Details page. You can also find images and similar parts to 1421T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1421T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1421T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1421T7 fall under?
The 1421T7 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1421T7 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1421T7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1421T7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1421T7 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, Schukat Electronic and element14 have stock available or on a lead time for 1421T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1421T7 often in real-time on the comparison pages.
What if I can't find stock of 1421T7?
You can fill out our help required form which you can use to request a quote for 1421T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.