Status: | Unknown |
---|---|
Series: | 1421 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.84
|
375
in stock
|
Buy Now | |
Conrad
from US$0.19
|
11,712
in stock
|
Buy Now | |
Newark Electronics
from US$7.34
|
1,472
in stock
|
Buy Now | |
Powell Electronics
from US$6.71
|
883
in stock
|
Buy Now | |
element14
from US$6.84
|
375
in stock
|
Buy Now | |
Schukat Electronic
from US$2.48
|
5
in stock
|
Buy Now | |
RS Americas
from US$8.30
|
-
|
Buy Now | |
Carlton-Bates
from US$7.50
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | Rubber |
Height | 2.2mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Transparent |
Product Range | 1421 Series |
SVHC | No SVHC (15-Jan-2019) |
External Diameter | 7.9mm |
Overall Length | 2.2mm |
Case features: self-adhesive, circular | Conrad |
Feet, Rubber, 7.9 X 2.2Mm, Round,clear | Newark Electronics |
FEET, STICK ON, PK24 | element14 |
Rubber Feet Round 8x2 Transparent | Schukat Electronic |
Rubber Feet, Rubber, 0.31 in., 0.09 in., Clear | Hammond Manufacturing 1421T6CL | RS Americas |
Rubber Feet, 0.31 in. x 0.09 in. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1421T6CL?
Additional datasheets, footprints and schematics for 1421T6CL are listed on our Part Details page. You can also find images and similar parts to 1421T6CL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1421T6CL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1421T6CL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1421T6CL fall under?
The 1421T6CL is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1421T6CL when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1421T6CL you can contact the distributor directly for product support, shipping queries etc.
Is the 1421T6CL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1421T6CL have stock available?
Authorised distributors including Conrad, Newark Electronics, Powell Electronics, element14 and Farnell have stock available or on a lead time for 1421T6CL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1421T6CL often in real-time on the comparison pages.
What if I can't find stock of 1421T6CL?
You can fill out our help required form which you can use to request a quote for 1421T6CL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.