1421T5BK Part Information

Details for 1421T5BK by Hammond Manufacturing

Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Feet

Part Downloads

Part Specifications

Bumper / Feet Mounting Adhesive
Bumper / Feet Material -
Height 5mm
Bumper / Feet Style Round
Bumper / Feet Color Black
Product Range 1421 Series
SVHC No SVHC (15-Jan-2019)
External Diameter 11.1mm
Overall Length 5mm
RoHS Compliant

Alternative Part Descriptions

  • FEET, STICK ON, PK24; Bumper / Feet Mounting:Adhesive; Bumper / Feet Material:-; Height:5mm; Bumper / Feet Style:Round; Bumper / Feet Color:Black; Product Range:1421 Series; SVHC:No SVHC (15-Jan-2019); External Diameter:11.1mm; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1421T5BK?

Additional datasheets, footprints and schematics for 1421T5BK are listed in our Part Details tab. You can also find the 1421T5BK image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1421T5BK in the Pricing & Inventory tab next to part details. You can view 1421T5BK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1421T5BK fall under?

The 1421T5BK is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.

Can I view similar or alternative parts?

You can view similar parts to 1421T5BK when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1421T5BK you can contact the distributor directly for product support, shipping queries etc.

Is the 1421T5BK RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1421T5BK have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 1421T5BK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1421T5BK often in real-time on the comparison pages.

What if I can't find stock of 1421T5BK?

You can fill out our help required form which you can use to request a quote for 1421T5BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1421T5BK

Loading...
Loading Results for 1421T5BK
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us