Status: | Unknown |
---|---|
Series: | 1421 Series |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.51
|
103
in stock
|
Buy Now | |
Powell Electronics
from US$8.81
|
426
in stock
|
Buy Now | |
Conrad
from US$0.46
|
288
in stock
|
Buy Now | |
Newark Electronics
from US$9.71
|
103
in stock
|
Buy Now | |
element14
from US$8.68
|
103
in stock
|
Buy Now | |
Schukat Electronic
from US$5.52
|
4
in stock
|
Buy Now | |
RS Americas
from US$10.03
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$9.85
|
-
|
Buy Now |
Bumper / Feet Mounting | Adhesive |
---|---|
Bumper / Feet Material | Rubber |
Height | 5.8mm |
Bumper / Feet Style | Square |
Bumper / Feet Color | Black |
Product Range | 1421 Series |
SVHC | No SVHC (15-Jan-2019) |
External Width | 12.7mm |
Overall Length | 5.8mm |
Case features: self-adhesive, circular | Conrad |
Feet, Stick On, 12.7X5.8Mm, Pk24 | Newark Electronics |
FEET, STICK ON, 12.7X5.8MM, PK24 | element14 |
Rubber Feet quadratisch 13x6 Black | Schukat Electronic |
Rubber Feet, 0.5x0.23" (12.7x5.8mm), Black, Self Adhesive, Square, 1421 Series | Hammond Manufacturing 1421T3 | RS Americas |
Rubber Feet, 0.50 in. x 0.23 in. | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1421T3?
Additional datasheets, footprints and schematics for 1421T3 are listed on our Part Details page. You can also find images and similar parts to 1421T3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1421T3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1421T3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1421T3 fall under?
The 1421T3 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1421T3 when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1421T3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1421T3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1421T3 have stock available?
Authorised distributors including Powell Electronics, Conrad, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1421T3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1421T3 often in real-time on the comparison pages.
What if I can't find stock of 1421T3?
You can fill out our help required form which you can use to request a quote for 1421T3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.