Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | Standoff |
---|---|
For Use With | PCB |
External Width | 18mm |
Height | 23mm |
PCB Support Material | Nylon (Polyamide) |
PCB Support Type | Lock-In Support With Adhesive Base |
RoHS Compliant | Yes |
Standoff, Pc Board, 18Mm, 8Pc | Newark Electronics |
HARDWARE - (8) .9 HIGH P.C. CIRCUIT BOARD STANDOFF | Hammond Manufacturing 1421PCB2-8 | RS Americas |
Where can I find additional details, specifications and documents for a 1421PCB2-8?
Additional datasheets, footprints and schematics for 1421PCB2-8 are listed on our Part Details page. You can also find images and similar parts to 1421PCB2-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1421PCB2-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1421PCB2-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1421PCB2-8 fall under?
The 1421PCB2-8 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Enclosure Accessories > Other Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1421PCB2-8 when available in the Other Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1421PCB2-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1421PCB2-8 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1421PCB2-8 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics and RS Americas have stock available or on a lead time for 1421PCB2-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1421PCB2-8 often in real-time on the comparison pages.
What if I can't find stock of 1421PCB2-8?
You can fill out our help required form which you can use to request a quote for 1421PCB2-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.