Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.21
|
23
in stock
|
Buy Now | |
Powell Electronics
from US$4.60
|
394
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
228
in stock
|
Buy Now | |
Newark Electronics
from US$5.16
|
23
in stock
|
Buy Now | |
element14
from US$4.69
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
10
in stock
|
Buy Now | |
RS Americas
from US$5.38
|
4
in stock
|
Buy Now | |
Carlton-Bates
from US$5.29
|
-
|
Buy Now |
Accessory Type | Screw |
---|---|
For Use With | Small Metallic Enclosures |
Features | Self-tapping, nickel plated |
Screw Length | 0.37" |
Size | 6-32 |
Thread Size - Imperial | 6-32 |
RoHS Compliant | Yes |
Hammond Self-Tapping Screw 1421J6 (Pack of 6) | Rapid Electronics |
Enclosure Accessory, #6-32, 6 Pack, Screw, Sloped Aluminium Instruments Rohs Compliant: Yes |Hammond 1421J6 | Newark Electronics |
ENCLOSURE, SCREW PACK | element14 |
Set of screws | Transfer Multisort Elektronik |
SCREWS, PKG. OF 6, 6-32 PHILIPS HEAD SCREWS FOR SLOPED 1456 ENCLOSURES | Hammond Manufacturing 1421J6 | RS Americas |
Self-Tapping Screw, Phillips Head, 6-32 | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1421J6?
Additional datasheets, footprints and schematics for 1421J6 are listed on our Part Details page. You can also find images and similar parts to 1421J6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1421J6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1421J6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1421J6 fall under?
The 1421J6 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Miscellaneous Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1421J6 when available in the Miscellaneous Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1421J6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1421J6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1421J6 have stock available?
Authorised distributors including Powell Electronics, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1421J6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1421J6 often in real-time on the comparison pages.
What if I can't find stock of 1421J6?
You can fill out our help required form which you can use to request a quote for 1421J6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.