Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.28
|
No stock
|
Buy Now | |
TE Store
from US$0.21
|
7,846
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
element14
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Mating Tab Width | .118in, 3mm |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Terminal & Splice Type | Receptacle |
Typical Current Rating | 15A |
Mating Tab Thickness | .023in, .6mm |
Wire Size Search | 17AWG, 18AWG, .5mm², .6mm², 22AWG, 21AWG, .35mm², 1mm², 19AWG, .4mm², .75mm², .85mm², 20AWG |
Wire Insulation Diameter | .083in, 2.1mm |
Wire Size | .35 – 1mm², 22 – 17AWG |
Customer Preferred Contact | No |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4000 |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
MIC RECEPTACLE Terminal Type: Receptacle Mating Tab Width: 3 mm Mating Tab Width: .118 in Mating Tab Thickness: .65 mm Mating Tab Thickness: .025 in Receptacle 3 mm .118" .65 mm | Automotive Terminal | Part Number: 142183-1 | Internal Number: 142183-1 | TE Connectivity | TE Store |
Mic Receptacle Rohs Compliant: Yes |Amp Te Connectivity 142183-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Multi-Interlock PCB Conn Contact, Female, Crimp, Tin Plating 22 - 17 AWG | TE Connectivity 142183-1 | RS Americas |
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 17AWG | Farnell |
Status: | Unknown |
---|---|
Series: | Mark I Series |
RoHS: | Unknown |
Product Range | Mark I Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | AMP Mark I Series Housing Connectors |
Contact Material | Copper Alloy |
Contact Plating | Tin |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 142183-1?
Additional datasheets, footprints and schematics for 142183-1 are listed on our Part Details page. You can also find images and similar parts to 142183-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 142183-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 142183-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 142183-1 fall under?
The 142183-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 142183-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 142183-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 142183-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 142183-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 142183-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 142183-1 often in real-time on the comparison pages.
What if I can't find stock of 142183-1?
You can fill out our help required form which you can use to request a quote for 142183-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.