Status: | Unknown |
---|---|
Series: | 1420 Series |
RoHS: | Unknown |
Plug Type | - |
---|---|
Product Range | 1420 Series |
Suppressor Type | Mains Surge Protector |
No. of Outlets | - |
Outlet Type | - |
Voltage Rating | 1.2kV |
Output Current | - |
Peak Surge Current | 20kA |
Response Time | - |
SVHC | No SVHC (15-Jan-2018) |
IP / NEMA Rating | IP20 |
No. of Poles | 3 Pole |
Operating Temperature Max | 85°C |
Operating Temperature Min | -50°C |
SPD Type | Type 2 & 4 |
Suppressor Mounting | DIN Rail |
Surge Current | 40kA |
Mains Surge Protector, 1.2Kv, Din Rail | Newark Electronics |
Surge Protector, DIN Rail, Mains Surge Protector, 3 Pole, Type 2 & 4, 20 kA, 1.2 kVAC, DIN Rail | Avnet America |
1200 V dc 40kA 1420 Photovoltaic Surge Protector, DIN Rail Mounting | Bourns 1420-PV-1000 | RS Americas |
MAINS SURGE PROTECTOR, 1.2KV, DIN RAIL | element14 |
Where can I find additional details, specifications and documents for a 1420-PV-1000?
Additional datasheets, footprints and schematics for 1420-PV-1000 are listed on our Part Details page. You can also find images and similar parts to 1420-PV-1000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1420-PV-1000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1420-PV-1000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1420-PV-1000 fall under?
The 1420-PV-1000 is listed under Power & Line Protection > Surge Protectors.
Can I view similar or alternative parts?
You can view similar parts to 1420-PV-1000 when available in the Surge Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1420-PV-1000 you can contact the distributor directly for product support, shipping queries etc.
Is the 1420-PV-1000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1420-PV-1000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 1420-PV-1000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1420-PV-1000 often in real-time on the comparison pages.
What if I can't find stock of 1420-PV-1000?
You can fill out our help required form which you can use to request a quote for 1420-PV-1000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.