Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
9,733
in stock
|
Buy Now | |
RS Americas
from US$0.77
|
8,780
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
3,093
in stock
|
Buy Now | |
Farnell
from US$1.02
|
3,093
in stock
|
Buy Now | |
element14
from US$0.68
|
3,055
in stock
|
Buy Now | |
Heilind Electronics
from US$0.74
|
595
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.74
|
178
in stock
|
Buy Now |
Accessory Type | Jumper |
---|---|
For Use With | 141 Series Barrier Blocks |
No. of Positions | 2Positions |
Pitch Spacing | 11.13mm |
Product Range | - |
Jumper Term Block Barrier Jumper for adjacent terminals for Series 141 | Cinch 141J | RS Americas |
Terminal Block Jumper, 2 Position, 11.13Mm | Newark Electronics |
TERMINAL BLOCK JUMPER, 2 POSITION, 11.13MM | Farnell |
hardware,barrier terminal block,jumper f | RS |
Where can I find additional details, specifications and documents for a 141J?
Additional datasheets, footprints and schematics for 141J are listed on our Part Details page. You can also find images and similar parts to 141J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141J fall under?
The 141J is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 141J when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141J you can contact the distributor directly for product support, shipping queries etc.
Is the 141J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141J have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, Farnell and element14 have stock available or on a lead time for 141J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141J often in real-time on the comparison pages.
What if I can't find stock of 141J?
You can fill out our help required form which you can use to request a quote for 141J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.