Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Post-Tin |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Barrel Type | Open |
Terminal Orientation | Straight |
Mating Tab Width | .2in, 5.08mm |
Accepts Wire Insulation Diameter Range | 2 – 3.2mm, .078 – .125in |
Receptacle Terminal Stock Thickness | .39mm, .0153in |
Wire Size | 17 – 12AWG, 1.03 – 3.31mm² |
Wire Insulation Support | With |
Packaging Quantity | 4000 |
Packaging Method | Strip |
Insulated | No |
Sealable | No |
Insertion Force | Low |
Terminal Rec Pos Lock 5 Mm Rohs Compliant: Yes |Amp Te Connectivity 141992-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 141992-2?
Additional datasheets, footprints and schematics for 141992-2 are listed on our Part Details page. You can also find images and similar parts to 141992-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141992-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141992-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141992-2 fall under?
The 141992-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 141992-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141992-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 141992-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141992-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Farnell and Power and Signal Group have stock available or on a lead time for 141992-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141992-2 often in real-time on the comparison pages.
What if I can't find stock of 141992-2?
You can fill out our help required form which you can use to request a quote for 141992-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.