1419149-6 Relays by TE Connectivity

R10-R2Y3-S450=RELAY,GENPUR,PC,

Status: Active
Series: -
RoHS: Unknown
Aliases: 1419149-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$32.19

Distributor Stock
Logo for Avnet America
Avnet America
from US$32.19
-
Buy Now
Logo for RS Americas
RS Americas
from US$39.56
-
Buy Now
Logo for Sager
Sager
from US$45.47
-
Buy Now

Specifications

Product Weight 1.41oz, 40g
Contact Current Rating (Max) 3A
Terminal Type PCB-THT
Contact Arrangement 3 Form C (CO)
Contact Number of Poles 3
Contact Material Ag
Contact Current Class 16A, 2 – 5A
Product Length .949in, 24.1mm
Product Width .736in, 18.7mm
Length Class (Mechanical) 20 – 25mm
Product Height 1.189in, 30.2mm
Width Class (Mechanical) 16 – 20mm
Height Class (Mechanical) 30 – 40mm
Coil Voltage Rating 12VDC
Coil Power Rating DC 350mW
Coil Power Rating Class 300 – 400mW
Coil Resistance 450Ω
Insulation Initial Dielectric Between Contacts & Coil 1000Vrms, 1000V
Insulation Initial Resistance 10000MΩ
Coil Special Features UL Coil Insulation Class B
Insulation Initial Dielectric Between Coil & Contact Class 500 – 1000V
Contact Switching Load (Min) 100mA @ 12V
Actuating System DC
Insulation Initial Dielectric Between Adjacent Contacts 1000Vrms
Insulation Initial Dielectric Between Open Contacts 500Vrms
Contact Voltage Rating 120VAC
Coil Magnetic System Monostable, DC
Relay Mounting Type Printed Circuit Board
Packaging Method Package
実装方法 Package
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature (Max) 167°F, 75°C
Environmental Ambient Temperature Class 70 – 85°C
Operating Temperature Range -55 – 75°C
Environmental Category of Protection RTIII

Alternative Descriptions

Electromechanical Relay 3PDT 3A 12VDC 450Ohm Plug-In | Avnet America
R10-R2Y3-S450=RELAY, GENPUR, PC, | TE Connectivity 1419149-6 | RS Americas
Industrial Relays R10-R2Y3-S450=RELAY,GENPUR,PC, | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1419149-6?

Additional datasheets, footprints and schematics for 1419149-6 are listed on our Part Details page. You can also find images and similar parts to 1419149-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1419149-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1419149-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1419149-6 fall under?

The 1419149-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1419149-6 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1419149-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1419149-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1419149-6 have stock available?

Authorised distributors including Avnet America, RS Americas and Sager have stock available or on a lead time for 1419149-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1419149-6 often in real-time on the comparison pages.

What if I can't find stock of 1419149-6?

You can fill out our help required form which you can use to request a quote for 1419149-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay