Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1419137-1 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
---|---|
Product Weight | 33g, 1.164oz |
Contact Arrangement | 1 Form B (NC) |
Contact Current Class | 16A, 10 – 20A |
Terminal Type | Quick Connect |
Contact Number of Poles | 1 |
Contact Current Rating (Max) | 15A |
Contact Material | AgCdO |
Product Height | 27.9mm, 1.098in |
Length Class (Mechanical) | 30 – 35mm |
Insulation Clearance Between Contact & Coil | 3.18mm, .125in |
Product Width | 27.4mm, 1.079in |
Width Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 25 – 30mm |
Insulation Clearance Class | 2.5 – 4mm |
Product Length | 32.5mm, 1.281in |
Contact Switching Load (Min) | 1000mA @ 5V |
Insulation Creepage Between Contact & Coil | .25in, 6.36mm |
Coil Resistance | 576Ω |
Coil Voltage Rating | 24VDC |
Coil Power Rating Class | 800 – 1000mW |
Insulation Initial Resistance | 1000MΩ |
Contact Voltage Rating | 277VAC |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Short-Time Current | 15A |
Contact Limiting Making Current | 15A |
Contact Switching Voltage (Max) | 277VAC |
Insulation Creepage Class | 5.5 – 8mm |
Coil Power Rating DC | 1000mW |
Contact Limiting Continuous Current | 15A |
Contact Limiting Breaking Current | 15A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Tray, Bundle |
実装方法 | Bundle, Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
General Purpose Relays T9AV2D22-24U | Sager |
Where can I find additional details, specifications and documents for a 1419137-1?
Additional datasheets, footprints and schematics for 1419137-1 are listed on our Part Details page. You can also find images and similar parts to 1419137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1419137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1419137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1419137-1 fall under?
The 1419137-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1419137-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1419137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1419137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1419137-1 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 1419137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1419137-1 often in real-time on the comparison pages.
What if I can't find stock of 1419137-1?
You can fill out our help required form which you can use to request a quote for 1419137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.