Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1419106-3 |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.71
|
No stock
|
Buy Now | |
Heilind Electronics
from US$2.08
|
510
in stock
|
Buy Now | |
Future Electronics
from US$1.70
|
500
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.08
|
102
in stock
|
Buy Now | |
Avnet America
from US$1.68
|
-
|
Buy Now | |
RS Americas
from US$1.99
|
-
|
Buy Now | |
Sager
from US$1.67
|
-
|
Buy Now |
Body Material | Nylon |
---|---|
Grounding Provision | Without |
Socket Type | Printed Circuit Board |
Contact Base Material | Spring Brass |
Terminal Length | 5.54mm, .218in |
Pole Configuration | 4 |
Contact Plating Material | Tin |
Mounting Type | Printed Circuit Board |
For Use With | KHA Relays |
Product Type | Socket |
Terminal Configuration | PC |
Accessory Type | Socket |
Number of Pins | 14 |
27E023=SOCKET,KH,14,PC,PHEN,BL | Heilind Electronics |
KHA Series 4 Position Nylon Through Hole Straight Socket Relay | Future Electronics |
Conn Relay Socket SKT 4 POS Solder ST Thru-Hole | Avnet America |
27E023=SOCKET, KH,14,PC, PHEN, BL | TE Connectivity 1419106-3 | RS Americas |
Relay Sockets & Hardware 4PDT PC TERM KH/KHA | Sager |
Where can I find additional details, specifications and documents for a 1419106-3?
Additional datasheets, footprints and schematics for 1419106-3 are listed on our Part Details page. You can also find images and similar parts to 1419106-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1419106-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1419106-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1419106-3 fall under?
The 1419106-3 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1419106-3 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1419106-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1419106-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1419106-3 have stock available?
Authorised distributors including Heilind Electronics, Future Electronics, Heilind Electronics Asia, Avnet America and RS Americas have stock available or on a lead time for 1419106-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1419106-3 often in real-time on the comparison pages.
What if I can't find stock of 1419106-3?
You can fill out our help required form which you can use to request a quote for 1419106-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.