Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1419106-1 |
Prices starting from US$1.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.62
|
219
in stock
|
Buy Now | |
Heilind Electronics
from US$2.33
|
384
in stock
|
Buy Now | |
Newark Electronics
from US$3.55
|
219
in stock
|
Buy Now | |
Rapid Electronics
from US$2.79
|
219
in stock
|
Buy Now | |
Chip One Stop
from US$2.44
|
219
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.33
|
128
in stock
|
Buy Now | |
Avnet America
from US$1.74
|
-
|
Buy Now | |
Sager
from US$1.87
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Body Material | Nylon |
---|---|
Grounding Provision | With |
Terminal Length | .375in, 9.53mm |
Contact Base Material | Spring Brass |
Pole Configuration | 4 |
Socket Type | Solder |
Contact Plating Material | Tin |
Mounting Type | Chassis Mount |
For Use With | KHA Relays |
Accessory Type | Socket |
Terminal Configuration | Solder |
Product Type | Socket |
Number of Pins | 14 |
27E006=SOCKET,KH,14,SLG,G/T,PH | Heilind Electronics |
Relay Sockets&hardware 2 4-Pole Sldr Socket |Amp Te Connectivity 1419106-1 | Newark Electronics |
Relay Sockets&Hardware 2 4-POLE SLDR SOCKET | Rapid Electronics |
TE Connectivity - AMP Relay Accs 27E006%3DSOCKETKH14SLGG/TPH | Distrelec |
Conn Relay Socket SKT 4 POS Solder ST Thru-Hole | Avnet America |
Relay Sockets & Hardware 2 4-POLE SLDR SOCKET | Sager |
RELAY ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1419106-1?
Additional datasheets, footprints and schematics for 1419106-1 are listed on our Part Details page. You can also find images and similar parts to 1419106-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1419106-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1419106-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1419106-1 fall under?
The 1419106-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1419106-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1419106-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1419106-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1419106-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1419106-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1419106-1 often in real-time on the comparison pages.
What if I can't find stock of 1419106-1?
You can fill out our help required form which you can use to request a quote for 1419106-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.