Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 254mm |
External Width - Metric | 508mm |
External Depth - Metric | 610mm |
IP Rating | IP66 |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Alum, Natural | Newark Electronics |
Enclosure, Wallmount, Aluminum, NEMA 4, 24 X 20 X 10, Hinge, Panel | Hammond Manufacturing 1418N4ALE10 | RS Americas |
Enclosure, Wall Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1418N4ALE10?
Additional datasheets, footprints and schematics for 1418N4ALE10 are listed on our Part Details page. You can also find images and similar parts to 1418N4ALE10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418N4ALE10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418N4ALE10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418N4ALE10 fall under?
The 1418N4ALE10 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 1418N4ALE10 when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418N4ALE10 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418N4ALE10 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1418N4ALE10 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1418N4ALE10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418N4ALE10 often in real-time on the comparison pages.
What if I can't find stock of 1418N4ALE10?
You can fill out our help required form which you can use to request a quote for 1418N4ALE10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.