Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Type | Wall Mount |
---|---|
Enclosure Material | Steel |
External Height - Metric | 406mm |
External Width - Metric | 304.8mm |
External Depth - Metric | 177.8mm |
IP Rating | IP54 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Wall Mount, Steel, Grey | Newark Electronics |
Enclosure, Wallmount, Steel, NEMA 12, 16 X 12 X 7, Hinge, Panel | Hammond Manufacturing 1418JB7 | RS Americas |
Enclosure, Wall Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1418JB7?
Additional datasheets, footprints and schematics for 1418JB7 are listed on our Part Details page. You can also find images and similar parts to 1418JB7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418JB7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418JB7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418JB7 fall under?
The 1418JB7 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 1418JB7 when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418JB7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418JB7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1418JB7 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, Carlton-Bates and Farnell have stock available or on a lead time for 1418JB7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418JB7 often in real-time on the comparison pages.
What if I can't find stock of 1418JB7?
You can fill out our help required form which you can use to request a quote for 1418JB7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.