Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
6,650
in stock
|
Buy Now | |
element14
from US$0.24
|
187,138
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
134,251
in stock
|
Buy Now | |
Farnell
from US$0.17
|
134,251
in stock
|
Buy Now | |
Rapid Electronics
from US$0.17
|
17,293
in stock
|
Buy Now | |
Distrelec
from US$0.22
|
17,097
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
998
in stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
196
in stock
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.16
|
-
|
Buy Now | |
TTI Europe
from US$0.15
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | 90° |
Stud Hole | Yes |
Terminal Size | 6.35 |
Underplating Material | Brass |
Terminal Orientation | Right Angle |
Terminal & Splice Type | Tab |
Terminal Type | Tab |
Mating Tab Width | .25in, 6.35mm |
Mating Tab Thickness | .032in, .81mm |
Stud Diameter | .161in, 4.1mm |
Receptacle Terminal Stock Thickness | .032in, .81mm |
Packaging Method | Box |
Packaging Quantity | 10000 |
Mounting Style | Stud Mount |
Terminates To | Printed Circuit Board |
Termination Method | Through Hole |
Operating Temperature Range | -30 – 110°C, -22 – 230°F |
TERMINAL, MALE DISCONNECT, 6.35MM, CRIMP | element14 |
Quick Disconnect Terminal, Male Quick Disconnect, Faston 250 Series, 0.25" X 0.032" Rohs Compliant: Yes |Amp Te Connectivity 141879-2 | Newark Electronics |
Terminals TAB FASTON 6 35 | Rapid Electronics |
TE Connectivity - AMP PCB Terminal 250 FASTONTABTPBR | Distrelec |
Tab terminal, stud mount,FASTON 250, 90° | RS |
Terminal: flat | Transfer Multisort Elektronik |
Quick Disconnect Terminal M 10.3mm 8mm Tin Loose Piece | Avnet America |
Tab terminal, stud mount, FASTON 250, 90o | TE Connectivity 141879-2 | RS Americas |
250 FASTON,TAB,TPBR | Boersig |
CONN UNINSUL TAB 0.250 90DEG | TTI Europe |
Special Order: 250 FASTON,TAB,TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 141879-2 | Internal Number: 141879-2 | .25" | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 141879-2?
Additional datasheets, footprints and schematics for 141879-2 are listed on our Part Details page. You can also find images and similar parts to 141879-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141879-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141879-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141879-2 fall under?
The 141879-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 141879-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141879-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 141879-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141879-2 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 141879-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141879-2 often in real-time on the comparison pages.
What if I can't find stock of 141879-2?
You can fill out our help required form which you can use to request a quote for 141879-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.