Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F07134-000,
AMPS-0-0141878-2 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
6,200
in stock
|
Buy Now | |
TE Store
from US$0.23
|
7,856
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
5,000
in stock
|
Buy Now | |
element14
from US$0.24
|
4,236
in stock
|
Buy Now | |
Farnell
from US$0.19
|
4,236
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,557
in stock
|
Buy Now | |
Heilind Electronics
from US$0.22
|
1,443
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
351
in stock
|
Buy Now | |
RS Americas
from US$0.20
|
30
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
Distrelec
from US$0.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | Yes |
Terminal & Splice Type | Tab |
Terminal Orientation | Straight |
Terminal Type | Tab |
Underplating Material | Brass |
Terminal Size | 6.35 |
Receptacle Terminal Stock Thickness | .81mm, .032in |
Stud Diameter | 4.1mm, .161in |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | .25in, 6.35mm |
Packaging Method | Box |
Packaging Quantity | 5000 |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Through Hole |
Operating Temperature Range | -22 – 230°F, -30 – 110°C |
250 FASTON,TAB,TPBR PCB Terminal Type: Tab Mating Tab Width: .25 in Mating Tab Width: 6.35 mm Mating Tab Thickness: .032 in Mating Tab Thickness: .81 mm Tab .25" 6.35 mm .032" | PCB Terminal | Part Number: 141878-2 | Internal Number: 141878-2 | Alias Number: AMPS-0-0141878-2 | .25" | TE Connectivity | TE Store |
Tab terminal, stud mount,FASTON 250, 90° | RS |
.250 FASTON TAB 01P | TTI Europe |
QUICK DISCONNECT TAB, 6.35MM | element14 |
Terminal: flat | Transfer Multisort Elektronik |
FASTON 250 TAB | Heilind Electronics |
Male Disconnect, 6.35Mm, Uninsulated | Newark Electronics |
Tab terminal stud mount FASTON 250 90 deg | TE Connectivity 141878-2 | RS Americas |
Quick Disconnect Adapter Terminal M/M 8mm 11.8mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP PCB Terminal 250 FASTONTABTPBR | Distrelec |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | - |
Conductor Area CSA | - |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 141878-2?
Additional datasheets, footprints and schematics for 141878-2 are listed on our Part Details page. You can also find images and similar parts to 141878-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141878-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141878-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141878-2 fall under?
The 141878-2 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 141878-2 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141878-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 141878-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141878-2 have stock available?
Authorised distributors including TE Store, RS, Future Electronics, TTI Europe and element14 have stock available or on a lead time for 141878-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141878-2 often in real-time on the comparison pages.
What if I can't find stock of 141878-2?
You can fill out our help required form which you can use to request a quote for 141878-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.