141805-000 Heat Shrink Components by TE Connectivity

TCFS-16-62C-020-100EH

Status: Active
Series: -
RoHS: Unknown
Aliases: 141805-000,
6-1191027-1
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Feedthrough Type 1-Sided
Nut Diameter (Across Flats) 22mm, .87in
Material Code 100
Feedthrough Plating Material Electroless Nickel
Feedthrough Material Stainless Steel
Modification None
Expanded Inside Diameter (Min) 8.5mm, .334in
Recovered Inside Diameter (Max) .236in, 6mm
Body Diameter (Across Flats) 29mm, 1.14in
Feedthrough Inside Diameter (Max) 10.2mm, .4in
Thread Length 20mm, .787in
Mounting Hole Diameter .669in, 17mm
Screw & Hole Thread Size M16 x 1.5
Molded Flange Length 2.559in, 65mm
Mounting Style Bulkhead
Adhesive Code S1030
Adhesive Type Hot-Melt
Angle 90°
Shielded Yes
Product Type Heat Shrink Cable Feedthrough
Flammability Low Fire Hazard


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 141805-000?

Additional datasheets, footprints and schematics for 141805-000 are listed on our Part Details page. You can also find images and similar parts to 141805-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 141805-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141805-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 141805-000 fall under?

The 141805-000 is listed under Harnessing > Heat Shrink Components > Feedthroughs.

Can I view similar or alternative parts?

You can view similar parts to 141805-000 when available in the Feedthroughs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 141805-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 141805-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 141805-000 have stock available?

There is no stock from authorised distributors for 141805-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 141805-000 often in real-time on the comparison pages.

What if I can't find stock of 141805-000?

You can fill out our help required form which you can use to request a quote for 141805-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay