Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | CuZn |
---|---|
Number of Positions | 7 |
Contact Type | Pin |
Assembly Length | 22.5mm |
Wire Size | .14mm² |
Operating Voltage | 60VAC |
UL Flammability Rating | UL 94V-2 |
Packaging Quantity | 500 |
Product Type | Connector |
Connector Style | Plug |
Operating Temperature Range | -40 – 80°C |
T01Male Conn.7P180 |Te Connectivity 1418048-1 | Newark Electronics |
Conn Shielded Circular Subminiature PIN 7 POS Solder ST Thru-Hole 7 Terminal 1 Port | Avnet America |
Connector, T01-0570-P07-Male Rec Panel-PCB Straight | TE Connectivity 1418048-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1418048-1?
Additional datasheets, footprints and schematics for 1418048-1 are listed on our Part Details page. You can also find images and similar parts to 1418048-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1418048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1418048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1418048-1 fall under?
The 1418048-1 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1418048-1 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1418048-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1418048-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1418048-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 1418048-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1418048-1 often in real-time on the comparison pages.
What if I can't find stock of 1418048-1?
You can fill out our help required form which you can use to request a quote for 1418048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.