Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
34
in stock
|
Buy Now | |
Future Electronics
from US$0.92
|
1,662
in stock
|
Buy Now | |
element14
from US$0.48
|
601
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
567
in stock
|
Buy Now | |
Heilind Electronics
from US$0.89
|
406
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.89
|
135
in stock
|
Buy Now | |
Rutronik
from US$0.68
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Carlton-Bates
from US$0.87
|
-
|
Buy Now | |
Sager
from US$0.45
|
-
|
Buy Now |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | - |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
Contact Termination Type | Solder |
Termination Method | Solder |
Gold .076 inch Diameter Solder Mount Micro Jack Pin | Future Electronics |
PLUG, JACK, GOLD | element14 |
Micro Jack, Pc Board, Solder | Newark Electronics |
GOLD PCB MICRO JACK | Heilind Electronics |
MICRO JACK GOLD SOLDER MOUNT | Rutronik |
Micro Jack, Solder Mount, Length .206, Pin Size .032-.046, Gold Plate | Keystone Electronics 1417 | RS Americas |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB MICRO JACKS GOLD PLT | Sager |
Where can I find additional details, specifications and documents for a 1417?
Additional datasheets, footprints and schematics for 1417 are listed on our Part Details page. You can also find images and similar parts to 1417 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1417 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1417 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1417 fall under?
The 1417 is listed under Test & Measurement > Test Connectors & IC Clips > PCB Test Points.
Can I view similar or alternative parts?
You can view similar parts to 1417 when available in the PCB Test Points range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1417 you can contact the distributor directly for product support, shipping queries etc.
Is the 1417 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1417 have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 1417.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1417 often in real-time on the comparison pages.
What if I can't find stock of 1417?
You can fill out our help required form which you can use to request a quote for 1417 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.