Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | Steel |
---|---|
Cabinet Style | Rack Mount |
External Height - Metric | 199.6mm |
External Width - Metric | 203mm |
External Depth - Metric | 305mm |
External Height - Imperial | 7.9" |
RoHS Compliant | Yes |
Case, Ventilated, Steel, Grey | Newark Electronics |
Enclosure, Component Case, Steel, Ventilated, Screws, Knockout, Gray | Hammond Manufacturing 1416M | RS Americas |
Enclosure, Ventilated Component Case | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1416M?
Additional datasheets, footprints and schematics for 1416M are listed on our Part Details page. You can also find images and similar parts to 1416M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1416M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1416M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1416M fall under?
The 1416M is listed under Enclosures, Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 1416M when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1416M you can contact the distributor directly for product support, shipping queries etc.
Is the 1416M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1416M have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1416M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1416M often in real-time on the comparison pages.
What if I can't find stock of 1416M?
You can fill out our help required form which you can use to request a quote for 1416M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.