Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Enclosure Material | Steel |
---|---|
Cabinet Style | Rack Mount |
External Height - Metric | 152.4mm |
External Width - Metric | 254mm |
External Depth - Metric | 152mm |
RoHS Compliant | Yes |
Enclosure, Ventilated, Steel, Grey, 6"x6"x10" | Newark Electronics |
Enclosure, Component Case, Steel, Ventilated, Screws, Knockout, Gray | Hammond Manufacturing 1416I | RS Americas |
Enclosure, Ventilated Component Case | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1416I?
Additional datasheets, footprints and schematics for 1416I are listed on our Part Details page. You can also find images and similar parts to 1416I on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1416I on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1416I price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1416I fall under?
The 1416I is listed under Enclosures, Racks & Cabinets > Cabinet Racks > 19" Cases.
Can I view similar or alternative parts?
You can view similar parts to 1416I when available in the 19" Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1416I you can contact the distributor directly for product support, shipping queries etc.
Is the 1416I RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1416I have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1416I.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1416I often in real-time on the comparison pages.
What if I can't find stock of 1416I?
You can fill out our help required form which you can use to request a quote for 1416I from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.