Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$48.46
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 101.6mm |
External Width - Metric | 102mm |
External Depth - Metric | 254mm |
IP Rating | IP20 |
Body Color | Grey |
RoHS Compliant | Yes |
Enclosure, Instrument, Steel, Grey | Newark Electronics |
Enclosure, Component Case, Steel, Ventilated, Screws, Knockout, Gray | Hammond Manufacturing 1416G | RS Americas |
Enclosure, Ventilated Component Case | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1416G?
Additional datasheets, footprints and schematics for 1416G are listed on our Part Details page. You can also find images and similar parts to 1416G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1416G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1416G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1416G fall under?
The 1416G is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 1416G when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1416G you can contact the distributor directly for product support, shipping queries etc.
Is the 1416G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1416G have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 1416G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1416G often in real-time on the comparison pages.
What if I can't find stock of 1416G?
You can fill out our help required form which you can use to request a quote for 1416G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.