141628-4 Terminal Housings, Insulation Sleeves & Blocks by TE Connectivity

.110 FASTON HSG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Mating Alignment With
Housing Color Black
Mating Retention Without
Number of Positions 1
Terminal & Splice Type Receptacle
Terminal Orientation Straight
Length .83in, 21.1mm
Housing Material Polyamide
UL Flammability Rating UL 94V-2
Mounting Style Free Hanging
Packaging Method Carton
Packaging Quantity 15000
Product Type Terminal Housing
Insulated No
Sealable No
Housing Type Receptacle Housing
Operating Temperature Range -40 – 105°C, -40 – 221°F


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 141628-4?

Additional datasheets, footprints and schematics for 141628-4 are listed on our Part Details page. You can also find images and similar parts to 141628-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 141628-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141628-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 141628-4 fall under?

The 141628-4 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.

Can I view similar or alternative parts?

You can view similar parts to 141628-4 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 141628-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 141628-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 141628-4 have stock available?

There is no stock from authorised distributors for 141628-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 141628-4 often in real-time on the comparison pages.

What if I can't find stock of 141628-4?

You can fill out our help required form which you can use to request a quote for 141628-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay