Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Stud Size - Imperial | #4 |
---|---|
Stud Size - Metric | M2.5 |
Terminal Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
RoHS Compliant | Yes |
LUG 1416-04 BT BRS SN | Heilind Electronics |
Terminal, Mechanical Lug, #4, Solder | Newark Electronics |
Terminal Solder/Bent Lug Stud Size 4 W-3/16xL41/64 Brass/Tin | Abbatron / HH Smith 1416-04 | RS Americas |
Where can I find additional details, specifications and documents for a 1416-04?
Additional datasheets, footprints and schematics for 1416-04 are listed on our Part Details page. You can also find images and similar parts to 1416-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1416-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1416-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1416-04 fall under?
The 1416-04 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Ground Lug Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1416-04 when available in the Ground Lug Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1416-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 1416-04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1416-04 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Heilind Electronics Asia and RS Americas have stock available or on a lead time for 1416-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1416-04 often in real-time on the comparison pages.
What if I can't find stock of 1416-04?
You can fill out our help required form which you can use to request a quote for 1416-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.