Status: | Unknown |
---|---|
Series: | 1415 Series |
RoHS: | Unknown |
Prices starting from US$78.21
Enclosure Type | Small |
---|---|
Enclosure Material | Steel |
External Height - Metric | 178mm |
External Width - Metric | 229mm |
External Depth - Metric | 381mm |
IP Rating | IP32 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 7" |
External Width - Imperial | 9" |
External Depth - Imperial | 15" |
Product Range | 1415 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 9" |
Depth - Metric | 228.6mm |
Height - Imperial | 7" |
Height - Metric | 179mm |
Length / Width - Imperial | 15" |
Length / Width - Metric | 381mm |
Enclosure, Utility, Steel, Gray | Newark Electronics |
ENCLOSURE, UTILITY BOX, STEEL, GREY | Farnell |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Utility Enclosure - Steel, Grey | RS |
Enclosure, Box-Lid, Desktop, Steel, Gray, 15x9x7 In, 1415 Series | Hammond Manufacturing 1415J | RS Americas |
Enclosure, Utility Box | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1415J?
Additional datasheets, footprints and schematics for 1415J are listed on our Part Details page. You can also find images and similar parts to 1415J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415J fall under?
The 1415J is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1415J when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415J you can contact the distributor directly for product support, shipping queries etc.
Is the 1415J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415J have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for 1415J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415J often in real-time on the comparison pages.
What if I can't find stock of 1415J?
You can fill out our help required form which you can use to request a quote for 1415J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.