Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTT3TF12 |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250 |
Contact Special Features | W Pre-Make Contact |
Contact Current Class | 10 – 20A, 16A |
Contact Arrangement | 1 Form A (NO) |
Contact Material | W + AgSnO2 |
Contact Number of Poles | 1 |
Terminal Type | PCB-THT |
Contact Current Rating (Max) | 16A |
Product Width | .539in, 13.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Height Class (Mechanical) | 25 – 30mm |
Product Height | 25.6mm, 1.008in |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 30mm, 1.181in |
Width Class (Mechanical) | 12 – 16mm |
Coil Resistance | 240Ω |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Coil Magnetic System | Bistable, 2 Coils, Polarized |
Contact Limiting Short-Time Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Coil Power Rating DC | 650mW |
Insulation Creepage Class | 8mm |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Contact Limiting Making Current | 165A |
Contact Limiting Breaking Current | 16A |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Voltage Rating | 12VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Continuous Current | 16A |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tray, Carton |
Packaging Method | Carton, Tray |
Power Relay Type | Standard |
Environmental Category of Protection | RTII |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Ambient Temperature Class | 70 – 85°C |
Rtt3Tf12 |Amp Te Connectivity 1415898-9 | Newark Electronics |
Relay, RTT3TF12 | TE Connectivity 1415898-9 | RS Americas |
Electromechanical Relay SPST-NO 16A 12VDC 240Ohm Through Hole | Avnet America |
General Purpose Relays RTT3TF12 | Sager |
Where can I find additional details, specifications and documents for a 1415898-9?
Additional datasheets, footprints and schematics for 1415898-9 are listed on our Part Details page. You can also find images and similar parts to 1415898-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415898-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415898-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415898-9 fall under?
The 1415898-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415898-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415898-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415898-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415898-9 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Avnet America and Sager have stock available or on a lead time for 1415898-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415898-9 often in real-time on the comparison pages.
What if I can't find stock of 1415898-9?
You can fill out our help required form which you can use to request a quote for 1415898-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.