1415898-4 Relays by TE Connectivity

RTS3TF03

Status: Active
Series: -
RoHS: Unknown
Aliases: RTS3TF03
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.39

Distributor Stock
Logo for Newark
Newark
from US$7.21
No stock
Buy Now
Logo for TE Store
TE Store
from US$16.46
3,104
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$6.39
-
Buy Now
Logo for RS Americas
RS Americas
from US$8.39
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$7.26
-
Buy Now
Logo for Sager
Sager
from US$8.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight .494oz, 14g
Insulation Special Features Tracking Index of Relay Base PTI250V
Contact Current Rating (Max) 16A
Contact Number of Poles 1
Contact Current Class 10 – 20A, 16A
Contact Special Features W Pre-Make Contact
Contact Arrangement 1 Form A (NO)
Terminal Type PCB-THT, Plug-In
Contact Material W + AgSnO2
Width Class (Mechanical) 12 – 16mm
Product Height 15.7mm, .618in
Insulation Clearance Between Contact & Coil .394in, 10mm
Product Length 1.142in, 29mm
Length Class (Mechanical) 25 – 30mm
Product Width 12.7mm, .5in
Height Class (Mechanical) 15 – 16mm
Insulation Clearance Class 8mm
Insulation Initial Dielectric Between Coil & Contact Class 4000 – 5000V
Contact Switching Voltage (Max) 400VAC
Coil Voltage Rating 3VDC
Contact Limiting Making Current 165A
Coil Special Features UL Coil Insulation Class F, Magnetic Latching
Insulation Creepage Between Contact & Coil 10mm, .394in
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Coil Power Rating Class 500 – 600mW
Coil Magnetic System Bistable, 2 Coils, Polarized
Contact Limiting Breaking Current 16A
Contact Voltage Rating 250VAC
Contact Limiting Continuous Current 16A
Coil Resistance 15Ω
Insulation Initial Dielectric Between Open Contacts 1250Vrms
Coil Power Rating DC 600mW
Insulation Creepage Class 8mm
Relay Mounting Type Socket, Printed Circuit Board
Packaging Method Tube, Carton
実装方法 Carton, Tube
Power Relay Type Standard
Environmental Ambient Temperature (Max) 85°C, 185°F
Environmental Category of Protection RTII

Alternative Descriptions

RTS3TF03 Power Relay Type: Standard Coil Magnetic System: Bistable, 2 Coils, Polarized Coil Power Rating DC: 600 mW Coil Resistance: 15 Ω Coil Special Features: Magnetic Latching UL Coil Insulation Class F Standard Bistable, 2 Coils, Polarized 600 mW 15 Ω | PCB Power Relay: 16 Amp & Inrush | Part Number: 1415898-4 | Internal Number: 1415898-4 | Alias Number: RTS3TF03 | TE Connectivity | TE Store
Rts3Tf03 |Schrack Te Connectivity 1415898-4 | Newark Electronics
Electromechanical Relay SPST-NO 16A 3VDC 15Ohm Through Hole | Avnet America
Circular Connector, RTS3TF03 | TE Connectivity 1415898-4 | RS Americas
RT I-POWER RELAY | TTI Europe
General Purpose Relays RTS3TF03 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1415898-4?

Additional datasheets, footprints and schematics for 1415898-4 are listed on our Part Details page. You can also find images and similar parts to 1415898-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1415898-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415898-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1415898-4 fall under?

The 1415898-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1415898-4 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1415898-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1415898-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1415898-4 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 1415898-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1415898-4 often in real-time on the comparison pages.

What if I can't find stock of 1415898-4?

You can fill out our help required form which you can use to request a quote for 1415898-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay